Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.49
|
83
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
3,809
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
2,732
in stock
|
Buy Now | |
Rapid Electronics
from US$2.71
|
2,732
in stock
|
Buy Now | |
Chip One Stop
from US$2.49
|
2,732
in stock
|
Buy Now | |
Distrelec
from US$3.16
|
2,732
in stock
|
Buy Now | |
Farnell
from US$2.81
|
2,203
in stock
|
Buy Now | |
TE Store
from US$3.08
|
1,621
in stock
|
Buy Now | |
Powell Electronics
from US$2.70
|
1,361
in stock
|
Buy Now | |
TTI Europe
from US$2.12
|
1,280
in stock
|
Buy Now | |
Avnet America
from US$2.07
|
1,197
in stock
|
Buy Now | |
element14
from US$3.30
|
104
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,268
in stock
|
Buy Now | |
RS Americas
from US$2.70
|
-
|
Buy Now | |
Avnet Asia
from US$2.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Connector Profile | Standard |
PCB Ground Tab Location | -.153in, -3.89mm |
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Status Indicator | None |
Number of PCB Ground Tabs | 2 |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | 3.18mm, .125in |
コネクタの高さ | 16.89mm |
Connector Height | 16.89mm, .665in |
Housing Material | PBT GF |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Box & Tray, Package |
Packaging Quantity | 128 |
Packaging Method | Box & Tray, Package |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
8 Position Single Port Straight Through Hole RJ45 Modular Jack | Future Electronics |
Mj,te,8P,shld,low Pnl Str |Amp Te Connectivity 5557484-1 | Newark Electronics |
Modular Conn/Ethernet Conn 1X1 TE TH SHD STD C3 | Rapid Electronics |
TE Connectivity - AMP ModConn 1X1 TE TH SHD STD C3 RJ45 | Distrelec |
MODULAR CONN, RJ45 JACK, 8P8C, CAT3 | Farnell |
MJ,TE,8P,SHLD,LOW PNL STR Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5557484-1 | Internal Number: 5557484-1 | TE Connectivity | TE Store |
Conn RJ-45 F 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, CAT3 | element14 |
Cat3 modular RJ45 jack, 8/8,THT,shielded | RS |
Cat3 RJ45 Connector Socket, STP, Straight, Through Hole | TE Connectivity 5557484-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CGS TE TE-MA Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS TE TE-MA Series |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5557484-1?
Additional datasheets, footprints and schematics for 5557484-1 are listed on our Part Details page. You can also find images and similar parts to 5557484-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5557484-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5557484-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5557484-1 fall under?
The 5557484-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5557484-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5557484-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5557484-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5557484-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5557484-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5557484-1 often in real-time on the comparison pages.
What if I can't find stock of 5557484-1?
You can fill out our help required form which you can use to request a quote for 5557484-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.