Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Material | ABS Molding Compound |
---|---|
Shield Material | Carbon Steel |
Cable Exit Angle | 90° |
Shield Plating Material | Nickel |
Color | Black |
Number of Rows | 2 |
Number of Positions | 64 |
Contact Current Rating (Max) | .5A, 1A |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Cable Outside Diameter | 11.43 – 13.97mm, .45 – .55in |
Solid Wire Size | .13 – .32mm², 26 – 24AWG |
Stranded Wire Size | .33mm², 24AWG |
Wire Size | 24AWG |
Accepts Wire Insulation Diameter Range | .029 – .045in |
Housing Material | Polyphenylene Oxide (PPO) |
Housing Color | Black |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color Dot Designation | Blue |
Mating Connector Lock | With |
Mating Connector Lock Type | Screwlocks |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Bag |
Profile | Standard |
Protective Cover | Without |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Slot Type Letter Code | B |
Product Type | Kit |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | Yes |
Connector Style | Plug |
Connector Classification | IDC |
Kit Type | Connector Kit |
Connector System | Cable-to-Panel |
Product Category | Connectors |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
Plug Assy Kit,64Pos,shld,bslot |Te Connectivity 5556624-1 | Newark Electronics |
Conn IEEE 488 PL 64 POS 2.16mm IDT RA Cable Mount 64 Terminal 1 Port Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5556624-1?
Additional datasheets, footprints and schematics for 5556624-1 are listed on our Part Details page. You can also find images and similar parts to 5556624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5556624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5556624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5556624-1 fall under?
The 5556624-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5556624-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5556624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5556624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5556624-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5556624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5556624-1 often in real-time on the comparison pages.
What if I can't find stock of 5556624-1?
You can fill out our help required form which you can use to request a quote for 5556624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.