Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
No stock
|
Buy Now | |
TE Store
from US$1.96
|
6,407
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
2,367
in stock
|
Buy Now | |
Rapid Electronics
from US$1.87
|
2,367
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
2,367
in stock
|
Buy Now | |
Distrelec
from US$1.72
|
2,367
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
1,670
in stock
|
Buy Now | |
element14
from US$1.54
|
414
in stock
|
Buy Now | |
Farnell
from US$1.74
|
414
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
152
in stock
|
Buy Now | |
Heilind Electronics
from US$1.60
|
95
in stock
|
Buy Now | |
RS Americas
from US$1.87
|
35
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.60
|
31
in stock
|
Buy Now | |
Boersig
from US$1.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Vertical |
Status Indicator | None |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Keyed | Yes |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | 3.8mm, .15in |
コネクタの高さ | 16.5mm |
Connector Height | .65in, 16.5mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount, Panel |
Circuit Application | Signal |
Shielded | No |
実装方法 | Package, Box & Tray |
Packaging Quantity | 152 |
Packaging Method | Package, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,TE,8P/8C,KEYED,TRAY PAC Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5555799-1 | Internal Number: 5555799-1 | TE Connectivity | TE Store |
Mj,te,8P/8C,keyed,tray Pac |Amp Te Connectivity 5555799-1 | Newark Electronics |
Modular Conn/Ethernet Conn 8 PCB KEYED | Rapid Electronics |
TE Connectivity MJ TE 8P/8C KEYED TRAY PAC Modular Connectors / Ethernet Connectors 8 PCB KEYED | Distrelec |
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT | element14 |
8 Position Single Port Straight Through Hole RJ45 Modular Jack | Future Electronics |
MJTE8P/8CKEYEDTRAY PAC | Heilind Electronics |
Cat3 RJ45 Connector Socket, Straight, Through Hole | TE Connectivity 5555799-1 | RS Americas |
ER - Mod Jack | RS |
MJ,TE,8P-8C,KEYED,TRAY PAC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5555799-1?
Additional datasheets, footprints and schematics for 5555799-1 are listed on our Part Details page. You can also find images and similar parts to 5555799-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555799-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555799-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555799-1 fall under?
The 5555799-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555799-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555799-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555799-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555799-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5555799-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555799-1 often in real-time on the comparison pages.
What if I can't find stock of 5555799-1?
You can fill out our help required form which you can use to request a quote for 5555799-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.