Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
132
in stock
|
Buy Now | |
TE Store
from US$1.32
|
5,841
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
5,501
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
4,470
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
1,265
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
1,183
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
329
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
82
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
48
in stock
|
Buy Now | |
element14
from US$1.16
|
40
in stock
|
Buy Now | |
Farnell
from US$1.15
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
5
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Keyed | Yes |
Status Indicator | None |
Port Configuration | Single Port |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | 3.8mm, .15in |
Connector Height | .5in, 12.7mm |
コネクタの高さ | 12.7mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Shielded | No |
Circuit Application | Signal |
Packaging Quantity | 152 |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,LPF,R/A,8P/8C,KEYED,BULK P Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5555167-1 | Internal Number: 5555167-1 | TE Connectivity | TE Store |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
Modular Conn/Ethernet Conn 8 PCB LO PRO KEYED | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MJLPFR/A8P/8CKEYEDBULK P | Heilind Electronics |
Jack | RS Americas |
Rj45 Connector, Jack, 8P8C, 1Port, Th | Newark Electronics |
RJ45 CONN, JACK, 8P8C, 1PORT, CAT3 | element14 |
Socket | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat3 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5555167-1?
Additional datasheets, footprints and schematics for 5555167-1 are listed on our Part Details page. You can also find images and similar parts to 5555167-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555167-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555167-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555167-1 fall under?
The 5555167-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555167-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555167-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555167-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555167-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, Rapid Electronics and Distrelec have stock available or on a lead time for 5555167-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555167-1 often in real-time on the comparison pages.
What if I can't find stock of 5555167-1?
You can fill out our help required form which you can use to request a quote for 5555167-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.