Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
11,274
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
11,274
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
11,274
in stock
|
Buy Now | |
Distrelec
from US$1.28
|
11,274
in stock
|
Buy Now | |
Farnell
from US$1.48
|
9,050
in stock
|
Buy Now | |
TE Store
from US$2.02
|
2,756
in stock
|
Buy Now | |
TTI Europe
from US$1.44
|
2,312
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$2.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Shield Plating Material | Tin |
PCB Ground Tab Location | .12in, 3.05mm |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Alloy |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Status Indicator | None |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A, .2A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | .495in, 12.57mm |
PCB Tail Length | .11in, 2.79mm |
コネクタの高さ | 12.57mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Entry Location | Side |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
Packaging Quantity | 136 |
Packaging Method | Box & Tray, Package |
実装方法 | Package, Box & Tray |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn Mj Lpf R/A 8P Pcbg |Amp Te Connectivity 5555153-5 | Newark Electronics |
Modular Conn/Ethernet Conn MJ LPF R/A 8P PCBG | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3 | Farnell |
MJ,LPF,R/A,8P,PCBG,PSTP.11TTR Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5555153-5 | Internal Number: 5555153-5 | TE Connectivity | TE Store |
8/8 MOD JACK RT ANGLE LOW PRO | TTI Europe |
Mod Jack RJ45 Cat 3 low profile | RS |
Conn RJ-45 F 8 POS 2.44mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
MJ, LPF, R/A,8P, PCBG, PSTP.11TTR, RJ45 Connectors | TE Connectivity 5555153-5 | RS Americas |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5555153-5?
Additional datasheets, footprints and schematics for 5555153-5 are listed on our Part Details page. You can also find images and similar parts to 5555153-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555153-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555153-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555153-5 fall under?
The 5555153-5 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555153-5 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555153-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555153-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555153-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5555153-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555153-5 often in real-time on the comparison pages.
What if I can't find stock of 5555153-5?
You can fill out our help required form which you can use to request a quote for 5555153-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.