Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
PCB Ground Tab Location | 3.05mm, .12in |
Shield Plating Material | Tin |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Alloy |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Status Indicator | None |
Number of PCB Ground Tabs | 2 |
Keyed | No |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Panel Ground Location | Top |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 12.57mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Tail Length | .15in, 3.8mm |
Connector Height | .495in, 12.57mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Panel, Board Mount |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box & Tray, Package |
Packaging Quantity | 128 |
Packaging Method | Box & Tray, Package |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mj,lpf,r/A,8P,shld,pnl Grd,ir |Amp Te Connectivity 5555141-3 | Newark Electronics |
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
Special Order: MJ,LPF,R/A,8P,SHLD,PNL GRD,IR Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5555141-3 | Internal Number: 5555141-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5555141-3?
Additional datasheets, footprints and schematics for 5555141-3 are listed on our Part Details page. You can also find images and similar parts to 5555141-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555141-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555141-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555141-3 fall under?
The 5555141-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555141-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555141-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555141-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555141-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 5555141-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555141-3 often in real-time on the comparison pages.
What if I can't find stock of 5555141-3?
You can fill out our help required form which you can use to request a quote for 5555141-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.