Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.35
|
327
in stock
|
Buy Now | |
TE Store
from US$15.06
|
476
in stock
|
Buy Now | |
Newark Electronics
from US$17.77
|
139
in stock
|
Buy Now | |
element14
from US$14.88
|
139
in stock
|
Buy Now | |
Farnell
from US$14.16
|
139
in stock
|
Buy Now | |
Avnet America
from US$11.71
|
28
in stock
|
Buy Now | |
Heilind Electronics
from US$14.81
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.81
|
6
in stock
|
Buy Now | |
Future Electronics
from US$12.27
|
-
|
Buy Now | |
RS Americas
from US$11.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Clip Material | Thermoplastic |
---|---|
Shield Plating Material | Nickel |
Color | Black |
Cover Material | Polyphenylene Oxide |
Shield Material | Die Cast Metal |
Ribbon Cable Centerline Spacing | .05in, 1.27mm |
Number of Positions | 24 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Stranded Wire Size | 28AWG, .08mm² |
Solid Wire Size | 30 – 26AWG, .05 – .13mm² |
Wire Size | 28AWG |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
Housing Material | Polyphenylene Oxide |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 50 |
Connector System | Cable-to-Panel |
Shielded | Yes |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Wire/Cable Type | Ribbon Cable |
Product Type | Connector |
Product Category | Connectors |
Connector Classification | IDC |
Sealable | No |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
EMI RCPT ASSY, 24 POS, SHLD Connector & Housing Type: Receptacle Solid Wire Size: 30 – 26 AWG Solid Wire Size: .05 – .13 mm² Stranded Wire Size: .08 mm² Stranded Wire Size: 28 AWG Receptacle 30 – 26 AWG .05 – .13 mm² .08 mm² | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 5554349-1 | Internal Number: 5554349-1 | TE Connectivity | TE Store |
Receptacle 24 way Ribbon cable IDC CHAMP | RS |
Connector, Idc Skt. 24 | Newark Electronics |
CONNECTOR, IDC SKT. 24 | element14 |
Conn IEEE 488 RCP 24 POS 2.16mm IDT RA Cable Mount 24 Terminal 1 Port Loose Piece | Avnet America |
EMI RCPT ASSY 24 POS SHLD | Heilind Electronics |
24 Position Dual Row Panel Mount Receptacle IDC Connector | Future Electronics |
CHAMP Latch Series, Right Angle Cable Mount IDC Connector Socket, 24 Way, 2 Row | TE Connectivity 5554349-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 24Contacts |
---|---|
Gender | Receptacle |
Connector Type | IDC / IDT |
Contact Termination Type | IDC / IDT |
Product Range | CHAMP Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC / IDT |
Where can I find additional details, specifications and documents for a 5554349-1?
Additional datasheets, footprints and schematics for 5554349-1 are listed on our Part Details page. You can also find images and similar parts to 5554349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5554349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5554349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5554349-1 fall under?
The 5554349-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5554349-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5554349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5554349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5554349-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5554349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5554349-1 often in real-time on the comparison pages.
What if I can't find stock of 5554349-1?
You can fill out our help required form which you can use to request a quote for 5554349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.