552272-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 552272-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 552272-1
Series Information for 552272-1 - TE Connectivity
  • Status: Active
  • Aliases: 4-27051-1483, 401496286
  • Product Code: 1210
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

ASSY, PLUG, 24 POS, B SLOT

Specifications

Number of Rows:
2
Number of Positions:
24
Contact Current Rating (Max):
3.5A
Contact Mating Area Plating Material:
Gold, Gold Flash over Palladium Nickel
Contact Mating Area Plating Thickness:
.76µm, 30µin
Contact Base Material:
Copper Alloy
Stranded Wire Size:
.33mm², 24AWG
Solid Wire Size:
26 – 24AWG, .13 – .32mm²
Insulation Diameter (Max):
1.14mm, .045in
Wire Size:
24AWG
Housing Color Dot Designation:
Blue
Housing Material:
Thermoplastic
Centerline (Pitch):
2.16mm, .085in
Housing Color:
Black
Mating Connector Lock:
With
Mating Connector Lock Type:
Screwlocks
Connector Mounting Type:
Cable Mount (Free-Hanging)
Flange Thickness:
Thick
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Quantity:
100
Packaging Method:
Box & Tray, Package
Profile:
Standard
Product Type:
Connector
Sealable:
No
Connector System:
Cable-to-Cable
Connector & Contact Terminates To:
Wire & Cable
Product Category:
Connectors
Slot Type Letter Code:
B
Wire/Cable Type:
Round Jacketed Cable, Discrete Wire
Connector Classification:
IDC
Shielded:
No
Connector Style:
Plug
Operating Temperature Range:
-40 – 75°C, -40 – 167°F

Compatibility

  • Compatible Parts: 552313-1, 554088-1, 554103-1, 229378-1, 229378-3, 229451-4, 229764-2, 230238-1, 5554349-1, 5554434-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
ASSY, PLUG, 24 POS, B SLOT
Avnet America
Conn IEEE 488 PL 24 POS 2.16mm IDT RA Cable Mount 24 Terminal 1 Port Tray
Allied Electronics, Inc
ASSY, PLUG, 24 POS, B SLOT
Avnet Europe
Conn IEEE 488 PL 24 POS 2.16mm IDT RA Cable Mount 24 Terminal 1 Port Tray