Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.32
Blower Type | Motorized Impeller |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 90mm |
External Depth | 72mm |
Flow Rate - Metric | 3.652m³/min |
Flow Rate - Imperial | 129cu.ft/min |
Noise Rating | - |
Bearing Type | Ball |
Blowers & Centrifugal Fans AC CrossFlow Blower | Sager |
Blower, 115Vac | Newark Electronics |
BLOWER, 115VAC | element14 |
AC Blower 115V 55W 60Hz 1500RPM 129CFM Flange Mount | Avnet America |
AC Blower 115V 55W 60Hz 1500RPM 129CFM Flange Mount | ebm-papst 55416.30250 | RS Americas |
Where can I find additional details, specifications and documents for a 55416.30250?
Additional datasheets, footprints and schematics for 55416.30250 are listed on our Part Details page. You can also find images and similar parts to 55416.30250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55416.30250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55416.30250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55416.30250 fall under?
The 55416.30250 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 55416.30250 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55416.30250 you can contact the distributor directly for product support, shipping queries etc.
Is the 55416.30250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55416.30250 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 55416.30250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55416.30250 often in real-time on the comparison pages.
What if I can't find stock of 55416.30250?
You can fill out our help required form which you can use to request a quote for 55416.30250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.