Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$44.54
Blower Type | Crossflow |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 300mm |
External Depth | 60mm |
Flow Rate - Metric | 3.907m³/min |
Flow Rate - Imperial | 138cu.ft/min |
Noise Rating | 50dBA |
Bearing Type | Sleeve |
Power Rating | 56W |
RoHS Compliant | Yes |
Blowers&Centrifugal Fans AC CrossFlow Blower | Rapid Electronics |
Blower Type:Crossflow | Newark Electronics |
AC Blower Sleeve Bearing 115V 56W 60Hz 138CFM 50dB Flange Mount | Avnet America |
Blower, Crossflow, 138 CFM @ 0 PSI, 115 V, Aluminum (Housing/Propeller), 56 W | ebm-papst 55412.70305 | RS Americas |
Blowers & Centrifugal Fans AC CrossFlow Blower, 60mm, 115VAC, 138CFM | Sager |
Where can I find additional details, specifications and documents for a 55412.70305?
Additional datasheets, footprints and schematics for 55412.70305 are listed on our Part Details page. You can also find images and similar parts to 55412.70305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55412.70305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55412.70305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55412.70305 fall under?
The 55412.70305 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 55412.70305 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55412.70305 you can contact the distributor directly for product support, shipping queries etc.
Is the 55412.70305 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 55412.70305 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 55412.70305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55412.70305 often in real-time on the comparison pages.
What if I can't find stock of 55412.70305?
You can fill out our help required form which you can use to request a quote for 55412.70305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.