Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$51.44
|
-
|
Buy Now | |
Future Electronics
from US$48.44
|
-
|
Buy Now | |
Avnet America
from US$47.42
|
-
|
Buy Now | |
RS Americas
from US$65.13
|
-
|
Buy Now | |
Boersig
from US$53.62
|
-
|
Buy Now | |
TE Store
from US$64.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 100 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 4 |
Stackable | No |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 1.27 – 2.54µm, 3.937µin |
Contact Shape & Form | Four Beam |
Contact Layout | Matrix |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 11.02mm |
Connector Height | 11.02mm, .4331in |
Insulation Resistance | 4MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Alignment Type | Polarized |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 7 |
Sealable | No |
Connector System | Board-to-Board |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
High Temperature Compatible | Yes |
Assy,recpt,r.angle,hdi,lead-Free,4Row,w/ |Amp Te Connectivity 5532903-2 | Newark Electronics |
100 Position 2.54 mm Receptacle Right Angle Through Hole HDI Connector | Future Electronics |
Conn HDI RCP 100 POS 2.54mm Solder RA Thru-Hole | Avnet America |
ASSY, RECPT, R.ANGLE, HDI, LEAD-FR, PCB Headers and Receptacles | TE Connectivity 5532903-2 | RS Americas |
ASSY,RECPT,R.ANGLE,HDI,LEAD-FR PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 100 Number of Rows: 4 PCB Mount Receptacle Right Angle Board-to-Board 100 | PCB Header & Receptacle | Part Number: 5532903-2 | Internal Number: 5532903-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5532903-2?
Additional datasheets, footprints and schematics for 5532903-2 are listed on our Part Details page. You can also find images and similar parts to 5532903-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5532903-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5532903-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5532903-2 fall under?
The 5532903-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5532903-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5532903-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5532903-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5532903-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 5532903-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5532903-2 often in real-time on the comparison pages.
What if I can't find stock of 5532903-2?
You can fill out our help required form which you can use to request a quote for 5532903-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.