5533286-1 Part Information

Details for 5533286-1 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Stackable No
Number of Rows 4
Number of Positions 100
Board-to-Board Configuration Right Angle
PCB Mount Orientation Right Angle
PCB Contact Termination Area Plating Material Thickness 99.9998 – 199.9996µin, 2.54 – 5.08µm
Contact Current Rating (Max) 2.25A, 3A
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness .76µm, 30µin
Contact Mating Area Plating Material Gold
Contact Shape & Form Square, Four Beam
Mating Post Length 5.33mm
Contact Layout Matrix
PCB Thickness (Recommended) .76in, 1.52mm
コネクタの高さ 14.73mm
Connector Height .58in, 14.73mm
Insulation Resistance 4MΩ
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Mating Alignment Without
PCB Mount Retention Type Solder Tail
Circuit Application Signal
Packaging Quantity 7
実装方法 Tube
Packaging Method Tube
PCB Connector Assembly Type PCB Mount Header
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.05mm, .12in
Operating Temperature Range -65 – 125°C, -85 – 257°F
High Temperature Compatible Yes
RoHS Compliant ELV Compliant Pin-in-Paste capable to 260°C
Status: Active
Product Code: 5559
Global Product Line: 003
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • ASSY,PIN,RIGHT ANGLE,HDI,LEAD-FREE,4ROW, | Newark Electronics
  • Conn HDI PL 100 POS 2.54mm Solder RA Thru-Hole | Avnet America
  • Conn HDI PL 100 POS 2.54mm Solder RA Thru-Hole | Avnet Europe
  • ASSY,PIN,RIGHT ANGLE,HDI,LEAD- PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): 2.54 mm PCB Mount Header Right Angle Board-to-Board 100 | Board-To-Board Header & Receptacle | Part Number: 5533286-1 | Internal Number: 5533286-1 | 2.54 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5533286-1?

Additional datasheets, footprints and schematics for 5533286-1 are listed in our Part Details tab. You can also find the 5533286-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5533286-1 in the Pricing & Inventory tab next to part details. You can view 5533286-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5533286-1 fall under?

The 5533286-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5533286-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5533286-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5533286-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5533286-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 5533286-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5533286-1 often in real-time on the comparison pages.

What if I can't find stock of 5533286-1?

You can fill out our help required form which you can use to request a quote for 5533286-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5533286-1

Loading...
Loading Results for 5533286-1