Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 4 |
---|---|
Stackable | No |
Board-to-Board Configuration | Right Angle |
Number of Positions | 160 |
PCB Mount Orientation | Right Angle |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 29.9212µin |
Contact Shape & Form | Four Beam |
PCB Contact Termination Area Plating Material Thickness | 3.937µin, .1µm |
Contact Layout | Matrix |
Connector Height | .4331in, 11.02mm |
コネクタの高さ | 11.02mm |
Insulation Resistance | 4MΩ |
Housing Color | Natural |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 4 |
実装方法 | Tube |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | .18in, 4.57mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
High Temperature Compatible | Yes |
Assy,recpt,r.angle,hdi,lead-Free,4Row,w/ |Amp Te Connectivity 5532434-5 | Newark Electronics |
Connector Receptacle 160 Position PCB Through Hole Right Angle | Future Electronics |
Conn HDI RCP 160 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Special Order: ASSY,RECPT,R.ANGLE,HDI,LEAD-FR PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 160 Number of Rows: 4 PCB Mount Receptacle Right Angle Board-to-Board 160 | PCB Header & Receptacle | Part Number: 5532434-5 | Internal Number: 5532434-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5532434-5?
Additional datasheets, footprints and schematics for 5532434-5 are listed on our Part Details page. You can also find images and similar parts to 5532434-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5532434-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5532434-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5532434-5 fall under?
The 5532434-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5532434-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5532434-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5532434-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5532434-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 5532434-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5532434-5 often in real-time on the comparison pages.
What if I can't find stock of 5532434-5?
You can fill out our help required form which you can use to request a quote for 5532434-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.