533286-5 Part Information

Details for 533286-5 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Board-to-Board Configuration Right Angle
Number of Positions 160
Number of Rows 4
Stackable No
PCB Mount Orientation Right Angle
Contact Type Pin
Contact Current Rating (Max) 3A
Contact Base Material Phosphor Bronze
Contact Layout Matrix
Contact Shape & Form Square, Four Beam
Contact Mating Area Plating Material Thickness 30µin
Mating Post Length .21in
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin
Connector Height 14.73mm, .58in
コネクタの高さ 14.73mm
Insulation Resistance 4MΩ
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Mating Alignment Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
PCB Mount Retention Without
PCB Mount Retention Type Mounting Hole
Mating Alignment Type Keyed
Circuit Application Signal
Assembly Process Feature None
Packaging Quantity 4
Packaging Method Tube
実装方法 Tube
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Header Type Shrouded
Make First / Break Last No
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .12in, 3.05mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Compatible Yes
Operating Temperature Range -85 – 257°F, -65 – 125°C
Not solder process capable
Status: Active
Product Code: 5559
Global Product Line: 003
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • HDI PIN ASSY 4 ROW 160 POS R/A | Newark Electronics
  • Conn HDI PL 160 POS 2.54mm Solder RA Thru-Hole | Avnet America
  • Conn HDI PL 160 POS 2.54mm Solder RA Thru-Hole | Avnet Europe
  • HDI PIN ASSY 4 ROW 160 POS R/A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 160 Centerline (Pitch): 2.54 mm PCB Mount Header Right Angle Board-to-Board 160 | Board-To-Board Header & Receptacle | Part Number: 533286-5 | Internal Number: 533286-5 | 2.54 mm | TE Connectivity | TE Store
  • HDI PIN ASSY 4 ROW 160 POS R/A | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 533286-5?

Additional datasheets, footprints and schematics for 533286-5 are listed in our Part Details tab. You can also find the 533286-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 533286-5 in the Pricing & Inventory tab next to part details. You can view 533286-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 533286-5 fall under?

The 533286-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 533286-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 533286-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 533286-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 533286-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, TE Store and TTI Europe have stock available or on a lead time for 533286-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 533286-5 often in real-time on the comparison pages.

What if I can't find stock of 533286-5?

You can fill out our help required form which you can use to request a quote for 533286-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 533286-5

Loading...
Loading Results for 533286-5