Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1025936 |
Prices starting from US$6.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.88
|
1,483
in stock
|
Buy Now | |
Newark Electronics
from US$8.48
|
1,483
in stock
|
Buy Now | |
Rapid Electronics
from US$9.61
|
1,483
in stock
|
Buy Now | |
Chip One Stop
from US$7.11
|
1,483
in stock
|
Buy Now | |
Farnell
from US$9.95
|
1,190
in stock
|
Buy Now | |
Avnet America
from US$6.30
|
-
|
Buy Now | |
RS Americas
from US$12.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Base Material | Copper Alloy |
Insulation Diameter (Max) | .045in, 1.14mm |
Stranded Wire Size | .33mm², 24AWG |
Solid Wire Size | .13 – .32mm², 26 – 24AWG |
Wire Size | 26 – 24AWG |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color Dot Designation | Blue |
Flange Thickness | Thick |
Screw & Hole Thread Size | 4-40 UNC 2B |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Screwlocks |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Profile | Standard |
Slot Type Letter Code | B |
Connector System | Cable-to-Cable |
Connector Classification | IDC |
Product Category | Connectors |
Shielded | No |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
Assy Rcpt 24 Pos B Slot |Amp Te Connectivity 552313-1 | Newark Electronics |
D-Sub Standard Conn RECPT 24P BAIL LOCK 24-26 AWG | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub ASSY RCPT 24 P B SLOT | Distrelec |
I-O CONNECTORS | Farnell |
Conn IEEE 488 RCP 24 POS 2.16mm IDT RA Cable Mount 24 Terminal 1 Port Tray | Avnet America |
D-sub Connector, Industrial, Socket, IDC, 0.85" Pin-Spng, CHAMP-LOK Series | TE Connectivity 552313-1 | RS Americas |
Where can I find additional details, specifications and documents for a 552313-1?
Additional datasheets, footprints and schematics for 552313-1 are listed on our Part Details page. You can also find images and similar parts to 552313-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552313-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552313-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552313-1 fall under?
The 552313-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552313-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552313-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552313-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552313-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 552313-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552313-1 often in real-time on the comparison pages.
What if I can't find stock of 552313-1?
You can fill out our help required form which you can use to request a quote for 552313-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.