Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
1,960
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
42,482
in stock
|
Buy Now | |
TE Store
from US$1.25
|
8,982
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
5,472
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
3,976
in stock
|
Buy Now | |
element14
from US$0.98
|
3,976
in stock
|
Buy Now | |
Farnell
from US$0.91
|
3,976
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
3,617
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
2,726
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
2,344
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
2,288
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
2,245
in stock
|
Buy Now | |
Heilind Electronics
from US$1.40
|
1,506
in stock
|
Buy Now | |
Sager
from US$0.71
|
390
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.40
|
352
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,946
in stock
|
Buy Now | |
Compona
-
|
131
in stock
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Keyed | No |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Tail Length | 3.8mm, .15in |
コネクタの高さ | 16.51mm |
Connector Height | .65in, 16.51mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
実装方法 | Package, Box & Tray |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 128 |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | None |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
8 Position Single Port Straight Through Hole RJ45 Modular Jack | Future Electronics |
MJ,TE,8P,TRAYS Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5520259-4 | Internal Number: 5520259-4 | TE Connectivity | TE Store |
8/8 MOD JACK VERTICAL STD PRO | TTI Europe |
Jack, Modular, Top Entry, 8/8 | Newark Electronics |
JACK, MODULAR, TOP ENTRY, 8/8 | element14 |
Modular Connector, RJ45 Jack, 1 x 1 (Port), 8P8C, Cat3, Through Hole Mount | Avnet America |
Modular Conn/Ethernet Conn 8P8C TOP ENTRY | Rapid Electronics |
Modular Jack Top Entry PCB Mount 8 Pos. RJ45 Cat 3 Black | TE Connectivity 5520259-4 | RS Americas |
Socket | Transfer Multisort Elektronik |
ModularJack,TopEntryPCBMount,8Pos.,RJ45 | RS |
MJTE8PTRAYS | Heilind Electronics |
Modular Connectors / Ethernet Connectors 8P8C TOP ENTRY | Sager |
TE Connectivity Modular Jack, RJ45, CAT3, 8 Positions, 8 Contacts, Unshielded | Distrelec |
Status: | Unknown |
---|---|
Series: | CGS TE TE-MA Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS TE TE-MA Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5520259-4?
Additional datasheets, footprints and schematics for 5520259-4 are listed on our Part Details page. You can also find images and similar parts to 5520259-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520259-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520259-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520259-4 fall under?
The 5520259-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520259-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520259-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520259-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520259-4 have stock available?
Authorised distributors including Future Electronics, TE Store, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 5520259-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520259-4 often in real-time on the comparison pages.
What if I can't find stock of 5520259-4?
You can fill out our help required form which you can use to request a quote for 5520259-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.