Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Body Material | - |
---|---|
Thermal Conductivity | 4.9W/m.K |
Breakdown Voltage Vbr | - |
Thickness | 1mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | 3.1kV/mm |
Thermally Conductive Interface Pad To-3P | Newark Electronics |
Where can I find additional details, specifications and documents for a 5519-10?
Additional datasheets, footprints and schematics for 5519-10 are listed on our Part Details page. You can also find images and similar parts to 5519-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5519-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5519-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5519-10 fall under?
The 5519-10 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 5519-10 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5519-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 5519-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5519-10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 5519-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5519-10 often in real-time on the comparison pages.
What if I can't find stock of 5519-10?
You can fill out our help required form which you can use to request a quote for 5519-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.