Status: | Unknown |
---|---|
Series: | FMAB NEO Series |
RoHS: | Unknown |
Prices starting from US$11.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.41
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$16.50
|
-
|
Buy Now | |
Future Electronics
from US$13.28
|
-
|
Buy Now | |
Avnet America
from US$11.70
|
-
|
Buy Now | |
RS Americas
from US$15.03
|
-
|
Buy Now | |
element14
from US$12.24
|
-
|
Buy Now | |
Sager
from US$12.14
|
-
|
Buy Now | |
Farnell
from US$13.35
|
-
|
Buy Now |
Current Rating | 12A |
---|---|
Voltage Rating | 250VAC |
Filter Type | Standard |
Filter Terminals | Quick Connect |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 500µA |
Product Range | FMAB NEO Series |
SVHC | No SVHC (15-Jan-2019) |
1phase 1stage 12A 250VAC Line-filter | RS |
Power Line Filter, 1 Phase, 12A, 250Vac | Newark Electronics |
FMAB NEO FILTER 1PH 1ST 12A 250VAC | Future Electronics |
1-Phase AC Filter 50Hz/60Hz 12A 250VAC Quick Connect Flange Mount | Avnet America |
Single Phase Block Filter 1-Phase 1-Stage 12A 250VAC FMAB NEO Series | Schurter 5500.2654.01 | RS Americas |
Power Line Filters 1 STAGE 12A FMAB SINGLE PHASE 250VAC | Sager |
POWER LINE FILTER, 1 PHASE, 12A, 250VAC | Farnell |
Where can I find additional details, specifications and documents for a 5500.2654.01?
Additional datasheets, footprints and schematics for 5500.2654.01 are listed on our Part Details page. You can also find images and similar parts to 5500.2654.01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2654.01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2654.01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2654.01 fall under?
The 5500.2654.01 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2654.01 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2654.01 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2654.01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2654.01 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5500.2654.01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2654.01 often in real-time on the comparison pages.
What if I can't find stock of 5500.2654.01?
You can fill out our help required form which you can use to request a quote for 5500.2654.01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.