Status: | Unknown |
---|---|
Series: | FMBB NEO Series |
RoHS: | Unknown |
Prices starting from US$20.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.33
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.24
|
43
in stock
|
Buy Now | |
Future Electronics
from US$20.89
|
-
|
Buy Now | |
Avnet America
from US$20.30
|
-
|
Buy Now | |
RS Americas
from US$24.10
|
-
|
Buy Now | |
element14
from US$22.26
|
-
|
Buy Now | |
Sager
from US$21.06
|
-
|
Buy Now | |
Farnell
from US$21.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 10A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 500µA |
Product Range | FMBB NEO Series |
SVHC | No SVHC (15-Jan-2019) |
Filter: anti-interference | Transfer Multisort Elektronik |
FMBB NEO 10A Filter Srew Mounting | RS |
FMBB NEO Filter 1PH 2ST C 10A 250VAC | Future Electronics |
AC Line Filter 1-Ph 2-St Brd BAnd Attn 10A 250VAC 0.8 L(mH) C MC Screw Mt QC Std | Schurter 5500.2603.01 | RS Americas |
AC FILTER, 1-PHASE, 10A, 250V | element14 |
Power Line Filters FMBB NEO FILTER 1PH 2ST C 10A 250VAC | Sager |
Where can I find additional details, specifications and documents for a 5500.2603.01?
Additional datasheets, footprints and schematics for 5500.2603.01 are listed on our Part Details page. You can also find images and similar parts to 5500.2603.01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2603.01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2603.01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2603.01 fall under?
The 5500.2603.01 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2603.01 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2603.01 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2603.01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2603.01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5500.2603.01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2603.01 often in real-time on the comparison pages.
What if I can't find stock of 5500.2603.01?
You can fill out our help required form which you can use to request a quote for 5500.2603.01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.