Status: | Unknown |
---|---|
Series: | FMAB Rail Series |
RoHS: | Unknown |
Prices starting from US$33.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.36
|
102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.74
|
24
in stock
|
Buy Now | |
element14
from US$42.32
|
9
in stock
|
Buy Now | |
Farnell
from US$41.05
|
9
in stock
|
Buy Now | |
Future Electronics
from US$44.35
|
5
in stock
|
Buy Now | |
RS Americas
from US$46.53
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$54.07
|
-
|
Buy Now | |
Avnet America
from US$38.57
|
-
|
Buy Now | |
Distrelec
from US$33.64
|
-
|
Buy Now | |
Sager
from US$40.02
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Screw |
Inductance Min | 150µH |
Capacitance | - |
Leakage Current Max | 2.1mA |
Product Range | FMAB Rail Series |
SVHC | No SVHC (15-Jan-2019) |
FMAB DIN RAIL 20A 1-Phase Line Filter | RS |
Filter: anti-interference | Transfer Multisort Elektronik |
AC FILTER, 1-PHASE, 20A, 250V | element14 |
FMAB RAIL FILTER-FMAB-MRYB-2010 20A 250VAC | Future Electronics |
AC Line Filtr 1-Ph 1-Stage 20A 250VAC DIN M4 QC IP20 PC2 FMAB Series | Schurter 5500.2262 | RS Americas |
Fmab Rail Filter 1Ph 1St 20A 250Vac/Carton Box |Schurter 5500.2262 | Newark Electronics |
FMAB RAIL Filter 1PH 2ST 20A 250VAC | Avnet America |
Schurter Mains filter Phases 1, 20 A, 250 VAC | Distrelec |
Power Line Filters FMAB RAIL Filter 1PH 2ST 20A 250VAC | Sager |
Where can I find additional details, specifications and documents for a 5500.2262?
Additional datasheets, footprints and schematics for 5500.2262 are listed on our Part Details page. You can also find images and similar parts to 5500.2262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2262 fall under?
The 5500.2262 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2262 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2262 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2262 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Future Electronics have stock available or on a lead time for 5500.2262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2262 often in real-time on the comparison pages.
What if I can't find stock of 5500.2262?
You can fill out our help required form which you can use to request a quote for 5500.2262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.