Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16.87
|
No stock
|
Buy Now | |
Future Electronics
from US$13.82
|
-
|
Buy Now | |
Avnet America
from US$12.04
|
-
|
Buy Now | |
RS Americas
from US$15.98
|
-
|
Buy Now | |
Schukat Electronic
from US$8.50
|
-
|
Buy Now | |
TTI Europe
from US$9.56
|
-
|
Buy Now | |
Sager
from US$12.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fmw-41 Filter 1Ph 1St 10A 250Vac/Carton Box |Schurter 5500.2102 | Newark Electronics |
5500 Series AC 10 A 1-Phase Screw On Power Line Filter Medical | Future Electronics |
FMW-41 Filter 1PH 1ST 10A 250VAC | Avnet America |
Filter 1-Stage AC Line Medical 1 Ph Op-V 125 (UL/CSA) 250 (IEC)VAC Curr 10A | Schurter 5500.2102 | RS Americas |
AC-Filter One Stage FMW-41 10A Medical | Schukat Electronic |
10A 250V CHASSIS MOUNT | TTI Europe |
Power Line Filters 1-STAGE MED 10A FMW2 | Sager |
Where can I find additional details, specifications and documents for a 5500.2102?
Additional datasheets, footprints and schematics for 5500.2102 are listed on our Part Details page. You can also find images and similar parts to 5500.2102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2102 fall under?
The 5500.2102 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 5500.2102 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2102 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2102 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Schukat Electronic have stock available or on a lead time for 5500.2102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2102 often in real-time on the comparison pages.
What if I can't find stock of 5500.2102?
You can fill out our help required form which you can use to request a quote for 5500.2102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.