5500.2081 EMC / RFI Suppression by Schurter

FILTER PWR LINE 10A 0.00025A 1 PHASE

Status: Unknown
Series: FMBB NEO Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.22

Distributor Stock
Logo for RS
RS
from US$10.22
450
in stock
Buy Now
Logo for element14
element14
from US$11.25
7
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.36
7
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$11.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$18.48
-
Buy Now
Logo for Sager
Sager
from US$11.54
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Current Rating 10A
Voltage Rating 250VAC
Filter Type Medical
Filter Terminals Quick Connect
Inductance Min 300µH
Capacitance 68000pF
Leakage Current Max 5µA
Product Range FMBB NEO Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Standalone Power Line Filter, 10A 250VAC | RS
FILTER, PWR LINE, 10A, 0.00025A, 1 PHASE | element14
FMLB-41 Filter 1PH 1ST 10A 250VAC M5 | Avnet America
Filter 1-Stage AC Line Medical 1 Ph Op-V 125 (UL/CSA) 250 (IEC)VAC Curr 10A | Schurter 5500.2081 | RS Americas
Power Line Filters 1-STAGE MED 10A FMLB | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5500.2081?

Additional datasheets, footprints and schematics for 5500.2081 are listed on our Part Details page. You can also find images and similar parts to 5500.2081 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5500.2081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2081 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5500.2081 fall under?

The 5500.2081 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 5500.2081 when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2081 you can contact the distributor directly for product support, shipping queries etc.

Is the 5500.2081 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5500.2081 have stock available?

Authorised distributors including RS, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 5500.2081.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5500.2081 often in real-time on the comparison pages.

What if I can't find stock of 5500.2081?

You can fill out our help required form which you can use to request a quote for 5500.2081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay