5500.2076 Passive Components by Schurter

FMLB-09 FILTER 1PH 1ST 20A 250VAC M5 / Carton box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.42

Distributor Stock
Logo for Newark
Newark
from US$27.01
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$21.85
18
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$15.42
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$19.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$19.27
-
Buy Now
Logo for Sager
Sager
from US$19.99
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Filter 1-Stage AC Line Medical 1 Ph Op-V 125 (UL/CSA) 250 (IEC)VAC Curr 20A | Schurter 5500.2076 | RS Americas
FMLB-09 1PHASE FILTER MEDICAL | Rutronik
Fmlb-09 Filter 1Ph 1St 20A 250Vac M5/Carton Box |Schurter 5500.2076 | Newark Electronics
Power Line Filters MED GEN PRP 20A FMLB | Future Electronics
FMLB-09 Filter 1PH 1ST 20A 250VAC M5 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5500.2076?

Additional datasheets, footprints and schematics for 5500.2076 are listed on our Part Details page. You can also find images and similar parts to 5500.2076 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5500.2076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2076 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5500.2076 fall under?

The 5500.2076 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 5500.2076 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2076 you can contact the distributor directly for product support, shipping queries etc.

Is the 5500.2076 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5500.2076 have stock available?

Authorised distributors including RS Americas, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5500.2076.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5500.2076 often in real-time on the comparison pages.

What if I can't find stock of 5500.2076?

You can fill out our help required form which you can use to request a quote for 5500.2076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay