Status: | Unknown |
---|---|
Series: | FMBB Series |
RoHS: | Unknown |
Prices starting from US$105.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$139.35
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$105.22
|
4
in stock
|
Buy Now | |
Avnet America
from US$120.40
|
-
|
Buy Now | |
RS Americas
from US$161.39
|
-
|
Buy Now | |
element14
from US$130.05
|
-
|
Buy Now | |
Sager
from US$124.92
|
-
|
Buy Now | |
Farnell
from US$128.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 12A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Screw |
Inductance Min | 5mH |
Capacitance | 2.2µF |
Leakage Current Max | 3.5mA |
Product Range | FMBB Series |
SVHC | No SVHC (15-Jan-2019) |
FMBB 12A Broad Band Attenuation Filter | RS |
Filter: anti-interference | Transfer Multisort Elektronik |
FMBB Filter 1PH 2ST 12A 250VAC | Avnet America |
ACLineFilter 1-Ph 2-St BrdBndAttn 12A 250VAC 2x5L 24-2Case Screw Ind | Schurter 5500.2069 | RS Americas |
AC FILTER, 1-PHASE, 12A, 250V | element14 |
Power Line Filters 2-STAGE GP 12A FMBB | Sager |
Where can I find additional details, specifications and documents for a 5500.2069?
Additional datasheets, footprints and schematics for 5500.2069 are listed on our Part Details page. You can also find images and similar parts to 5500.2069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2069 fall under?
The 5500.2069 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2069 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2069 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2069 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Avnet America, RS Americas and element14 have stock available or on a lead time for 5500.2069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2069 often in real-time on the comparison pages.
What if I can't find stock of 5500.2069?
You can fill out our help required form which you can use to request a quote for 5500.2069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.