Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.41
Current Rating | 8A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Screw |
Inductance Min | 7mH |
Capacitance | - |
Leakage Current Max | 250µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
FMBB 8A Broad Band Attenuation Filter | RS |
Fmbb Filter 1Ph 2St 8A 250Vac/Carton Box |Schurter 5500.2068 | Newark Electronics |
FMBB Filter 1PH 2ST 8A 250VAC | Avnet America |
AC Line Filter 1-Ph 2-St Brd BAnd Attn 8A 250VAC 2x7L(mH) 16-2 Case Scrw Std PC1 | Schurter 5500.2068 | RS Americas |
AC FILTER, 1-PHASE, 8A, 250V | element14 |
Power Line Filters 2-STAGE GP 8A FMBB | Sager |
Where can I find additional details, specifications and documents for a 5500.2068?
Additional datasheets, footprints and schematics for 5500.2068 are listed on our Part Details page. You can also find images and similar parts to 5500.2068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2068 fall under?
The 5500.2068 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2068 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2068 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2068 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5500.2068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2068 often in real-time on the comparison pages.
What if I can't find stock of 5500.2068?
You can fill out our help required form which you can use to request a quote for 5500.2068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.