5500.2060 Passive Components by Schurter

FSW Filter 1PH 2ST 6A 250VAC / Carton box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.02

Distributor Stock
Logo for Distrelec
Distrelec
from US$22.87
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$20.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$25.66
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$17.02
-
Buy Now
Logo for Sager
Sager
from US$21.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Schurter Mains filter, 6 A, 250 VAC | Distrelec
Fsw Filter 1Ph 2St 6A 250Vac/Carton Box |Schurter 5500.2060 | Newark Electronics
FSW Filter 1PH 2ST 6A 250VAC | Avnet America
AC Line Fltr 1-Ph 2-St Vry Hi Sym/Asym Attn 6A 250VAC 49 2x0.8 L(mH) QC Term Std | Schurter 5500.2060 | RS Americas
AC-Filter Two Stage FSW 6A | Schukat Electronic
Power Line Filters FSW 2-65-6/0.5 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5500.2060?

Additional datasheets, footprints and schematics for 5500.2060 are listed on our Part Details page. You can also find images and similar parts to 5500.2060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5500.2060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5500.2060 fall under?

The 5500.2060 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 5500.2060 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2060 you can contact the distributor directly for product support, shipping queries etc.

Is the 5500.2060 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5500.2060 have stock available?

Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and Schukat Electronic have stock available or on a lead time for 5500.2060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5500.2060 often in real-time on the comparison pages.

What if I can't find stock of 5500.2060?

You can fill out our help required form which you can use to request a quote for 5500.2060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay