5500.2058 Passive Components by Schurter

FSW Filter 1PH 2ST 3A 250VAC / Carton box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.78

Distributor Stock
Logo for Newark
Newark
from US$28.63
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$16.78
52
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$20.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$26.43
-
Buy Now
Logo for Sager
Sager
from US$21.19
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

AC-Filter Two Stage FSW 3A | Schukat Electronic
Fsw Filter 1Ph 2St 3A 250Vac/Carton Box |Schurter 5500.2058 | Newark Electronics
FSW Filter 1PH 2ST 3A 250VAC | Avnet America
AC Line Filter 1-Ph 2-St Vry Hi Sym/Asym Attn 3A 250VAC 49 2x2 L(mH) QC Term Std | Schurter 5500.2058 | RS Americas
Power Line Filters FSW 2-65-3/0.5 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5500.2058?

Additional datasheets, footprints and schematics for 5500.2058 are listed on our Part Details page. You can also find images and similar parts to 5500.2058 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5500.2058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2058 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5500.2058 fall under?

The 5500.2058 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 5500.2058 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2058 you can contact the distributor directly for product support, shipping queries etc.

Is the 5500.2058 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5500.2058 have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 5500.2058.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5500.2058 often in real-time on the comparison pages.

What if I can't find stock of 5500.2058?

You can fill out our help required form which you can use to request a quote for 5500.2058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay