Status: | Unknown |
---|---|
Series: | FMW-55 Series |
RoHS: | Unknown |
Prices starting from US$17.20
Current Rating | 10A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 1mH |
Capacitance | 68000pF |
Leakage Current Max | 2.1mA |
Product Range | FMW-55 Series |
SVHC | No SVHC (15-Jan-2019) |
Power Line Filter, 1 Phase, 10A, 2100Ua | Newark Electronics |
FMW-55 Filter 1PH 1ST 10A 250VAC | Avnet America |
Filter 1-Stage AC Industrial Line 1 Ph Op-V 125 (UL/CSA) 250 (IEC)VAC | Schurter 5500.2046 | RS Americas |
Power Line Filters 1-STAGE STD 10A FMW2 | Sager |
AC FILTER, 1-PHASE, 10A, 250V | Farnell |
Where can I find additional details, specifications and documents for a 5500.2046?
Additional datasheets, footprints and schematics for 5500.2046 are listed on our Part Details page. You can also find images and similar parts to 5500.2046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2046 fall under?
The 5500.2046 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2046 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2046 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2046 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 5500.2046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2046 often in real-time on the comparison pages.
What if I can't find stock of 5500.2046?
You can fill out our help required form which you can use to request a quote for 5500.2046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.