Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.61
|
360
in stock
|
Buy Now | |
element14
from US$11.28
|
258
in stock
|
Buy Now | |
Farnell
from US$10.74
|
258
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.84
|
177
in stock
|
Buy Now | |
Schukat Electronic
from US$8.49
|
72
in stock
|
Buy Now | |
Distrelec
from US$9.50
|
19
in stock
|
Buy Now | |
Future Electronics
from US$10.79
|
-
|
Buy Now | |
Avnet America
from US$10.09
|
-
|
Buy Now | |
RS Americas
from US$13.41
|
-
|
Buy Now | |
Sager
from US$10.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 6A |
---|---|
Voltage Rating | 250V |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 800µH |
Capacitance | 15000pF |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEV UL VDE |
Capacitance X | 0.015µF |
Capacitance Y | 2200pF |
External Depth | 41mm |
External Length / Height | 23mm |
External Width | 28mm |
Fixing Centres | 37mm |
Inductance | 0.8mH |
Input Voltage Max | 250V |
Input Voltage Min | 110V |
Leakage Current | 0.5mA |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Standard | IEC950 EN133200 |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Voltage Rating VAC | 250V |
Chassis mounting filter 250 VAC 6 A | RS |
FILTER, 6A, CHASSIS | element14 |
Filter: anti-interference | Transfer Multisort Elektronik |
AC-Filter One Stage FMW-41 6A Standard | Schukat Electronic |
Schurter Mains filter, 6 A, 250 VAC | Distrelec |
FMW-41 Series 250 VAC 6 A Connector | Future Electronics |
FMW-41 Filter 1PH 1ST 6A 250VAC | Avnet America |
Filter 1-Stage AC General Purpose Line 1 Ph Op-V 125 (UL/CSA) 250 (IEC)VAC 6A | Schurter 5500.2041 | RS Americas |
Power Line Filters 1-STAGE STD 6A FMW2 | Sager |
Where can I find additional details, specifications and documents for a 5500.2041?
Additional datasheets, footprints and schematics for 5500.2041 are listed on our Part Details page. You can also find images and similar parts to 5500.2041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2041 fall under?
The 5500.2041 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2041 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2041 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2041 have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for 5500.2041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2041 often in real-time on the comparison pages.
What if I can't find stock of 5500.2041?
You can fill out our help required form which you can use to request a quote for 5500.2041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.