Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.27
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.06
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$14.15
|
-
|
Buy Now | |
Future Electronics
from US$11.28
|
-
|
Buy Now | |
Avnet America
from US$10.09
|
-
|
Buy Now | |
RS Americas
from US$13.57
|
-
|
Buy Now | |
Schukat Electronic
from US$8.50
|
-
|
Buy Now | |
Distrelec
from US$11.38
|
-
|
Buy Now | |
TTI Europe
from US$10.22
|
-
|
Buy Now | |
Sager
from US$10.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Filter: anti-interference | Transfer Multisort Elektronik |
Chassis mounting filter 250 VAC 1 A | RS |
Fmw-41 Filter 1Ph 1St 1A 250Vac/Carton Box |Schurter 5500.2039 | Newark Electronics |
FMW-41 Filter 1PH 1ST 1A 250VAC | Future Electronics |
Filter 1-Stage AC General Purpose Line 1 Ph Op-V 125 (UL/CSA) 250 (IEC)VAC 1A | Schurter 5500.2039 | RS Americas |
AC-Filter One Stage FMW-41 1A Standard | Schukat Electronic |
Schurter Mains filter, 1 A, 250 VAC | Distrelec |
1A 250V CHASSIS MOUNT | TTI Europe |
Power Line Filters 1-STAGE STD 1A FMW2 | Sager |
Where can I find additional details, specifications and documents for a 5500.2039?
Additional datasheets, footprints and schematics for 5500.2039 are listed on our Part Details page. You can also find images and similar parts to 5500.2039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2039 fall under?
The 5500.2039 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 5500.2039 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2039 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2039 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2039 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5500.2039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2039 often in real-time on the comparison pages.
What if I can't find stock of 5500.2039?
You can fill out our help required form which you can use to request a quote for 5500.2039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.