Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.87
|
No stock
|
Buy Now | |
SOS electronic
from US$8.00
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.07
|
67
in stock
|
Buy Now | |
Future Electronics
from US$10.27
|
-
|
Buy Now | |
Avnet America
from US$9.18
|
-
|
Buy Now | |
RS Americas
from US$13.06
|
-
|
Buy Now | |
Sager
from US$9.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Line, Filter 250VAC 4A Chassis Mount | SOS electronic |
Filter: anti-interference | Transfer Multisort Elektronik |
Fmlb-41 Filter 1Ph 1St 4A 250Vac/Carton Box |Schurter 5500.2028 | Newark Electronics |
5500 Series AC 4 A 1-Phase Screw On Power Line Filter | Future Electronics |
FMLB-41 Filter 1PH 1ST 4A 250VAC | Avnet America |
Filter 1-Stage AC General Purpose Line 1 Ph Op-V 125 (UL/CSA) 250 (IEC)VAC 4A | Schurter 5500.2028 | RS Americas |
Power Line Filters 1-STAGE STD 4A FMLB | Sager |
Where can I find additional details, specifications and documents for a 5500.2028?
Additional datasheets, footprints and schematics for 5500.2028 are listed on our Part Details page. You can also find images and similar parts to 5500.2028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2028 fall under?
The 5500.2028 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 5500.2028 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2028 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2028 have stock available?
Authorised distributors including SOS electronic, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5500.2028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2028 often in real-time on the comparison pages.
What if I can't find stock of 5500.2028?
You can fill out our help required form which you can use to request a quote for 5500.2028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.