Status: | Unknown |
---|---|
Series: | FMAB-72 Series |
RoHS: | Unknown |
Prices starting from US$24.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.59
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$36.03
|
-
|
Buy Now | |
Future Electronics
from US$28.74
|
-
|
Buy Now | |
Avnet America
from US$25.70
|
-
|
Buy Now | |
RS Americas
from US$37.75
|
-
|
Buy Now | |
Sager
from US$26.67
|
-
|
Buy Now | |
Farnell
from US$27.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Current Rating | 16A |
Filter Terminals | Through Hole |
Inductance Min | 650µH |
Leakage Current Max | 500µA |
Product Range | FMAB-72 Series |
SVHC | No SVHC (15-Jan-2019) |
FMAB-72 16A Filter PCB Mounting | RS |
Fmab-72 Filter 1Ph 1St 16A 250Vac/Carton Box |Schurter 5500.2025 | Newark Electronics |
FMAB-72 PCB Filter 1PH 1ST 16A 250VAC | Future Electronics |
AC Line Filter 1-Phase 1-Stage 16A 250VAC 72 Case PCB PC2 FMAB-72 Series | Schurter 5500.2025 | RS Americas |
Power Line Filters 1-STAGE STD 16A FMAB | Sager |
AC FILTER, 1-PHASE, 16A, 250V | Farnell |
Where can I find additional details, specifications and documents for a 5500.2025?
Additional datasheets, footprints and schematics for 5500.2025 are listed on our Part Details page. You can also find images and similar parts to 5500.2025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2025 fall under?
The 5500.2025 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2025 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2025 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2025 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5500.2025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2025 often in real-time on the comparison pages.
What if I can't find stock of 5500.2025?
You can fill out our help required form which you can use to request a quote for 5500.2025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.