Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Current Rating | 4A |
Filter Terminals | Through Hole |
Inductance Min | 3.5mH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
FMAB-72 4A Filter PCB Mounting | RS |
Fmab-72 Filter 1Ph 1St 4A 250Vac/Carton Box |Schurter 5500.2022 | Newark Electronics |
FMAB-72 PCB Filter 1PH 1ST 4A 250VAC | Avnet America |
AC Line Filter 1-Phase 1-Stage 4A 250VAC 72 Case PCB PC2 FMAB-72 Series | Schurter 5500.2022 | RS Americas |
Power Line Filters 1-STAGE STD 4A FMAB | Sager |
AC FILTER, 1-PHASE, 4A, 250V | Farnell |
Where can I find additional details, specifications and documents for a 5500.2022?
Additional datasheets, footprints and schematics for 5500.2022 are listed on our Part Details page. You can also find images and similar parts to 5500.2022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2022 fall under?
The 5500.2022 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2022 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2022 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2022 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 5500.2022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2022 often in real-time on the comparison pages.
What if I can't find stock of 5500.2022?
You can fill out our help required form which you can use to request a quote for 5500.2022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.