Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.73
|
29
in stock
|
Buy Now | |
SOS electronic
from US$6.33
|
138
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.94
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$8.68
|
-
|
Buy Now | |
Future Electronics
from US$6.92
|
-
|
Buy Now | |
Avnet America
from US$6.19
|
-
|
Buy Now | |
RS Americas
from US$9.69
|
-
|
Buy Now | |
Sager
from US$6.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Line Filter FPP-02 250VAC 1A PCB | SOS electronic |
Filter: anti-interference | Transfer Multisort Elektronik |
FPP-45-0002-A | RS |
Fpp-02 Pcb Filter 1Ph 1St 1A 250Vac/Carton Box |Schurter 5500.2015 | Newark Electronics |
5500 Series AC 1 A 1-Phase Chassis Mount Power Line Filter | Future Electronics |
AC Line Filter 1-Phs 1-Stg 1A 250VAC 2x10 L(mH) 27P Case PCB Mnt Standard PC1 | Schurter 5500.2015 | RS Americas |
Power Line Filters 1-STAGE STD 1.0A FPP | Sager |
Where can I find additional details, specifications and documents for a 5500.2015?
Additional datasheets, footprints and schematics for 5500.2015 are listed on our Part Details page. You can also find images and similar parts to 5500.2015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2015 fall under?
The 5500.2015 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 5500.2015 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2015 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2015 have stock available?
Authorised distributors including SOS electronic, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 5500.2015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2015 often in real-time on the comparison pages.
What if I can't find stock of 5500.2015?
You can fill out our help required form which you can use to request a quote for 5500.2015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.