Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.90
|
33
in stock
|
Buy Now | |
Farnell
from US$6.22
|
1,407
in stock
|
Buy Now | |
element14
from US$6.59
|
1,407
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.86
|
590
in stock
|
Buy Now | |
Future Electronics
from US$5.87
|
100
in stock
|
Buy Now | |
Rutronik
from US$3.51
|
-
|
Buy Now | |
Newark Electronics
from US$8.24
|
-
|
Buy Now | |
Avnet America
from US$5.84
|
-
|
Buy Now | |
RS Americas
from US$7.40
|
-
|
Buy Now | |
Sager
from US$6.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15000pF |
---|---|
Voltage Rating | 250V |
Filter Type | IEC Mains |
Current Rating | 2A |
Filter Terminals | Through Hole |
Inductance Min | 4mH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA EN SEV UL VDE |
Capacitance X | 0.015µF |
Capacitance Y | 2200pF |
External Depth | 31mm |
External Length / Height | 25mm |
External Width | 36mm |
Input Voltage Max | 250V |
Input Voltage Min | 115V |
Lead Diameter | 0.6mm |
Lead Length | 15mm |
No. of Inductors | 2 |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Standard | IEC950 |
Voltage Rating VAC | 250V |
FILTER, 2A, PCB MOUNT | Farnell |
Filter: anti-interference | Transfer Multisort Elektronik |
FPP-01 Series 2 A 125/250 Vac PCB Mount Single Phase AC Line Filter | Future Electronics |
FPP-25-0003 | RS |
BLOCK FILTER FPP2-25-2/A | Rutronik |
Fpp-01 Pcb Filter 1Ph 1St 2A 250Vac/Carton Box |Schurter 5500.2002 | Newark Electronics |
FPP-01 PCB Filter 1PH 1ST 2A 250VAC | Avnet America |
Filter 1-Stage AC General Purpose Line 1 Ph Op-V 125 (UL/CSA) 250 (IEC)VAC 2A | Schurter 5500.2002 | RS Americas |
Power Line Filters 1-STAGE STD 2A FPP | Sager |
Where can I find additional details, specifications and documents for a 5500.2002?
Additional datasheets, footprints and schematics for 5500.2002 are listed on our Part Details page. You can also find images and similar parts to 5500.2002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2002 fall under?
The 5500.2002 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2002 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2002 have stock available?
Authorised distributors including Farnell, element14, Transfer Multisort Elektronik, Future Electronics and RS have stock available or on a lead time for 5500.2002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2002 often in real-time on the comparison pages.
What if I can't find stock of 5500.2002?
You can fill out our help required form which you can use to request a quote for 5500.2002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.