Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.98
|
No stock
|
Buy Now | |
Future Electronics
from US$1.93
|
4,863
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
3,246
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
3,246
in stock
|
Buy Now | |
TE Store
from US$3.27
|
2,435
in stock
|
Buy Now | |
Heilind Electronics
from US$2.36
|
1,369
in stock
|
Buy Now | |
TTI Europe
from US$1.97
|
448
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.36
|
319
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.84
|
104
in stock
|
Buy Now | |
Rapid Electronics
from US$3.84
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$4.02
|
48
in stock
|
Buy Now | |
Distrelec
from US$5.03
|
48
in stock
|
Buy Now | |
Conrad
from US$4.51
|
43
in stock
|
Buy Now | |
element14
from US$3.63
|
2
in stock
|
Buy Now | |
Farnell
from US$2.29
|
2
in stock
|
Buy Now | |
RS Americas
from US$4.20
|
-
|
Buy Now | |
Avnet Asia
from US$2.60
|
-
|
Buy Now | |
Boersig
from US$2.70
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 16 |
Number of Rows | 2 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 2.54µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass, Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Length | 1.56in |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | 13.94mm, .549in |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Polarization | With |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Tray |
実装方法 | Tray |
Connector Type | Header |
Latch Type | Short |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
AMP-LATCH 16 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
Wire-Board Connector, Header, 16 Position, 2.54Mm | Newark Electronics |
Conn Ejector Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L UNIV HDR 16P VERT SHT LAT Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499910-3 | Internal Number: 5499910-3 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
TE Connectivity - AMP A/L UNIV HDR 16P VERT SHT LAT | Distrelec |
Total number of pins 16 | Conrad |
CONN, HEADER, 16POS, 2ROW, 2.54MM | element14 |
Header vert 16 way 2.54mm Eject AmpLatch | RS |
HEADER, UNIVERSAL EJECTION PIN, AMP-LATCH, 16 POS, 2.54 X 2.54, PCB, VERTICAL | TE Connectivity 5499910-3 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 5499910-3?
Additional datasheets, footprints and schematics for 5499910-3 are listed on our Part Details page. You can also find images and similar parts to 5499910-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499910-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499910-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499910-3 fall under?
The 5499910-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499910-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499910-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499910-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499910-3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TE Store and Heilind Electronics have stock available or on a lead time for 5499910-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499910-3 often in real-time on the comparison pages.
What if I can't find stock of 5499910-3?
You can fill out our help required form which you can use to request a quote for 5499910-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.