Status: | Unknown |
---|---|
Series: | 54819 Series |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
19,575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
6,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
5,400
in stock
|
Buy Now | |
element14
from US$0.73
|
5,400
in stock
|
Buy Now | |
Farnell
from US$0.73
|
5,400
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
1,182
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 54819 Series |
SVHC | No SVHC (27-Jun-2018) |
USB SERIESMINI-B RECHSGASSY5C TEMBSTPPKG | Heilind Electronics |
Mini Usb, 2.0 Type B, Rcpt, 5Pos, Smt Rohs Compliant: Yes |Molex 54819-0589 | Newark Electronics |
MINI USB, 2.0 TYPE B, RCPT, 5POS, SMT | element14 |
Molex USB Connector, Socket, Mini USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
Mini B RA Rec Black SMT TH 1.8 | Molex Incorporated 54819-0589 | RS Americas |
Mini B RA Rec Black SMT TH 1.8 | RS |
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet America |
USB SeriesMini-B RecHsgAssy5Ck | Power and Signal Group |
Where can I find additional details, specifications and documents for a 54819-0589?
Additional datasheets, footprints and schematics for 54819-0589 are listed on our Part Details page. You can also find images and similar parts to 54819-0589 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54819-0589 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54819-0589 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54819-0589 fall under?
The 54819-0589 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 54819-0589 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54819-0589 you can contact the distributor directly for product support, shipping queries etc.
Is the 54819-0589 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54819-0589 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 54819-0589.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54819-0589 often in real-time on the comparison pages.
What if I can't find stock of 54819-0589?
You can fill out our help required form which you can use to request a quote for 54819-0589 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.