Status: | Unknown |
---|---|
Series: | 54819 Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
7,455
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
57,725
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
34,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
9,600
in stock
|
Buy Now | |
Rutronik
from US$0.62
|
6,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
5,228
in stock
|
Buy Now | |
element14
from US$0.95
|
5,228
in stock
|
Buy Now | |
Farnell
from US$0.87
|
5,228
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
4,800
in stock
|
Buy Now | |
CoreStaff
from US$0.97
|
3,832
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
3,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
2,560
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,800
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
from US$0.77
|
-
|
Buy Now | |
Distrelec
from US$1.12
|
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 54819 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Connector Mounting Orientation | Surface Mount |
Connector Type | USB Mini B |
Contact Resistance | 50mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Contact to Contact Capacitance | 2pF |
External Depth | 9mm |
External Length / Height | 3.1mm |
External Width | 6.9mm |
Insulation Resistance | 100Mohm |
No. of Contacts | 5Contacts |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Termination Method | Solder |
Withstand Voltage | 100VAC |
Working Voltage | 30V |
USB SHIELDED I/O MINI B RECEPT | TTI Europe |
USB SER MINI-B REC HSGASSY 5CK | Heilind Electronics |
Surface mount onthego connector,1A 30V | RS |
05P USB OTG RECEPT TYPE B MINI | Rutronik |
Usb Conn, 2.0, Mini Usb Type B, Rcpt | Newark Electronics |
USB CONN, 2.0, MINI USB TYPE B, RCPT | element14 |
Conn | RS Americas |
Socket | Transfer Multisort Elektronik |
Conn USB Mini USB Type B RCP 5 POS 0.8mm RA SMD Single Port Emboss T/R | Avnet Abacus |
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle, Surface Mount Solder Tails and Shell Tabs, with Cover Tape, Lead-Free | Power and Signal Group |
Molex USB Connector, Socket, Mini USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
Where can I find additional details, specifications and documents for a 54819-0572?
Additional datasheets, footprints and schematics for 54819-0572 are listed on our Part Details page. You can also find images and similar parts to 54819-0572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54819-0572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54819-0572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54819-0572 fall under?
The 54819-0572 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 54819-0572 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54819-0572 you can contact the distributor directly for product support, shipping queries etc.
Is the 54819-0572 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54819-0572 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Heilind Electronics, RS and Rutronik have stock available or on a lead time for 54819-0572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54819-0572 often in real-time on the comparison pages.
What if I can't find stock of 54819-0572?
You can fill out our help required form which you can use to request a quote for 54819-0572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.