Status: | Unknown |
---|---|
Series: | 54819 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
4,832
in stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
33,167
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
27,356
in stock
|
Buy Now | |
element14
from US$1.64
|
20,397
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
19,259
in stock
|
Buy Now | |
Farnell
from US$1.11
|
19,259
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
10,500
in stock
|
Buy Now | |
CoreStaff
from US$1.35
|
7,200
in stock
|
Buy Now | |
Rutronik
from US$0.62
|
6,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.08
|
5,528
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
4,811
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
1,396
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
79
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,450
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Power and Signal Group
from US$0.97
|
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 54819 Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting Orientation | Through Hole |
Connector Type | Mini USB Type B |
Contact Resistance | 50mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Contact to Contact Capacitance | 2pF |
External Depth | 9mm |
External Length / Height | 3.1mm |
External Width | 6.9mm |
Insulation Resistance | 100Mohm |
No. of Contacts | 5Contacts |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Termination Method | Solder |
Withstand Voltage | 100VAC |
Working Voltage | 30V |
USB SERIES MINI-B REC HSG ASSY | Heilind Electronics |
USB CONN, 2.0, MINI USB TYPE B, RCPT | element14 |
Usb Conn, 2.0, Mini Usb Type B, Rcpt | Newark Electronics |
USB SHIELDED I/O MINI B RECEPT | TTI Europe |
05P USB OTG RECEPT TYPE B RA | Rutronik |
Molex std onthego connector,1A 30V | RS |
Molex USB Connector, Socket, Mini USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
Socket | Transfer Multisort Elektronik |
Conn USB OTG Mini-B RCPT Right Angle Thru Hole Solder Tail and Shell Tab Pb-Free | Molex Incorporated 54819-0519 | RS Americas |
Conn Mini USB Type B Receptacle 5 POS 0.8mm RA Through Hole 1 Port Tray | Avnet Abacus |
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle, Through Hole Solder Tails and Shell Tabs, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 54819-0519?
Additional datasheets, footprints and schematics for 54819-0519 are listed on our Part Details page. You can also find images and similar parts to 54819-0519 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54819-0519 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54819-0519 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54819-0519 fall under?
The 54819-0519 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 54819-0519 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54819-0519 you can contact the distributor directly for product support, shipping queries etc.
Is the 54819-0519 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54819-0519 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for 54819-0519.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54819-0519 often in real-time on the comparison pages.
What if I can't find stock of 54819-0519?
You can fill out our help required form which you can use to request a quote for 54819-0519 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.