Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Switches | 16 |
---|---|
Number of Positions | 16 |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Voltage Rating | 50VDC |
Centerline | 2.54mm, .1in |
Housing Material | Polyester GF |
Stamping Legend | II |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | All switches marked with epoxy ink unless otherwise noted. |
Switch Style | Preprogrammed |
Illuminated | No |
Switch Type | DIP |
Removable Tape Seal | With |
Product Type | Switch |
Actuator Style | Screwdriver Slot |
Code Type | Hexadecimal with Complement |
Sealed | Yes |
Oil-Tight | No |
Switch, Rotary, Hexadecimal Complement | Newark Electronics |
Switch, Preprog DIP Assy-W/Tape-16Posn | TE Connectivity 54792-2 | RS Americas |
Special Order: PREPROG DIP ASSY-W/TAPE-16POSN Sealed And Unsealed Rotary Switch | Part Number: 54792-2 | Internal Number: 54792-2 | TE Connectivity | TE Store |
Switch DIP N.O./N.C. 4PDT 16 Screwdriver PC Pins 2.54mm Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 54792-2?
Additional datasheets, footprints and schematics for 54792-2 are listed on our Part Details page. You can also find images and similar parts to 54792-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54792-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54792-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54792-2 fall under?
The 54792-2 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 54792-2 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54792-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 54792-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54792-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store, Farnell and Avnet America have stock available or on a lead time for 54792-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54792-2 often in real-time on the comparison pages.
What if I can't find stock of 54792-2?
You can fill out our help required form which you can use to request a quote for 54792-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.