Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1.02mm |
Terminal Plating | Gold |
Overall Length | 9.53mm |
Length - Below Flange | 5.33mm |
Product Range | - |
Pcb Pin, 9.53Mm, Brass, Through Hole | Newark Electronics |
PCB PIN, 9.53MM, BRASS, THROUGH HOLE | element14 |
5459 Series 0.040 (1.02mm) Diameter Gold Through Hole PC Pin Terminal Connector" | Future Electronics |
Circuit Board Hardware - PCB .375 Vented Pin for Plated Thru Holes | Sager |
Where can I find additional details, specifications and documents for a 5459-0-00-15-00-00-03-0?
Additional datasheets, footprints and schematics for 5459-0-00-15-00-00-03-0 are listed on our Part Details page. You can also find images and similar parts to 5459-0-00-15-00-00-03-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5459-0-00-15-00-00-03-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5459-0-00-15-00-00-03-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5459-0-00-15-00-00-03-0 fall under?
The 5459-0-00-15-00-00-03-0 is listed under Mill-Max Mfg Parts.
Can I view similar or alternative parts?
You can view similar parts to 5459-0-00-15-00-00-03-0 when available in the Mill-Max Mfg Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5459-0-00-15-00-00-03-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5459-0-00-15-00-00-03-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5459-0-00-15-00-00-03-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for 5459-0-00-15-00-00-03-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5459-0-00-15-00-00-03-0 often in real-time on the comparison pages.
What if I can't find stock of 5459-0-00-15-00-00-03-0?
You can fill out our help required form which you can use to request a quote for 5459-0-00-15-00-00-03-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.