Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.28
|
752
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
2,678
in stock
|
Buy Now | |
Newark Electronics
from US$3.66
|
787
in stock
|
Buy Now | |
Avnet America
from US$1.72
|
787
in stock
|
Buy Now | |
Rapid Electronics
from US$4.00
|
752
in stock
|
Buy Now | |
Chip One Stop
from US$2.47
|
752
in stock
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
Boersig
from US$2.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Switches | 8 |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 8 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating | 1.5A |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Material | Gold |
Auto-Insertable | No |
Height | .29in, 7.36mm |
Length | 22.35mm, .88in |
Voltage Rating | 50VDC |
Low Profile | Yes |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | All switches are bottom sealed. |
Packaging Method | Tube |
Packaging Quantity | 14 |
Sealed | No |
Switch Type | DIP |
Actuator Style | Piano (Side Actuated) |
Product Type | Switch |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
Switch, Dip, 8 Position, Spst, Piano | Newark Electronics |
Switch DIP OFF ON SPST 8 Piano PC Pins 2.54mm Thru-Hole | Avnet America |
DIP SW/SIP SW SPST 8POS R/A PIANO T/H DIP SWITCH | Rapid Electronics |
TE Connectivity - AMP Piano Dip Switch 8 Switch | Distrelec |
Switch, Dip, 8 Position, SPST, 880 mA, PCB, Low-Profile, Thru-Hole | TE Connectivity 5435802-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5435802-1?
Additional datasheets, footprints and schematics for 5435802-1 are listed on our Part Details page. You can also find images and similar parts to 5435802-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5435802-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5435802-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5435802-1 fall under?
The 5435802-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5435802-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5435802-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5435802-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5435802-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5435802-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5435802-1 often in real-time on the comparison pages.
What if I can't find stock of 5435802-1?
You can fill out our help required form which you can use to request a quote for 5435802-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.