Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.94
|
2,555
in stock
|
Buy Now | |
element14
from US$1.48
|
3,535
in stock
|
Buy Now | |
Farnell
from US$1.39
|
3,535
in stock
|
Buy Now | |
Heilind Electronics
from US$1.61
|
2,840
in stock
|
Buy Now | |
RS Americas
from US$1.62
|
1,299
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.61
|
946
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
908
in stock
|
Buy Now | |
Chip One Stop
from US$1.82
|
908
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
908
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
675
in stock
|
Buy Now | |
RS
from US$2.14
|
14
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Boersig
from US$1.60
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
TE Store
from US$3.02
|
-
|
Buy Now | |
Sager
from US$1.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Switches | 8 |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Height | 8.636mm, .34in |
Length | 22.35mm, .88in |
Voltage Rating | 40VDC |
Housing Material | Polyester GF |
Housing Color | Blue |
Centerline | .1in, 2.54mm |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | All switches are bottom sealed. |
Packaging Quantity | 14 |
Packaging Method | Tube |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Rocker (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
DIP SWITCH, 8POS, SMD | element14 |
DIP SW 8POSN AU | Heilind Electronics |
7100 Series 8 Pos SPST Rocker 2.54 mm Pitch Through Hole DIP Switch | Future Electronics |
Alcoswitch, Switch, DIP, 8 Position, Rocker, SPST | TE Connectivity 5435640-5 | RS Americas |
DIP SW/SIP SW SPST 8POS RCKR UNSLD T/H DIP SWITCH | Rapid Electronics |
TE Connectivity DIP SW 8POSN AU DIP Switches / SIP Switc | Distrelec |
Switch, Dip, 8 Position, Spst, Raised Rocker | Newark Electronics |
DIP switch,PCB,SPST,8 ps,rocker actuator | RS |
Switch DIP OFF ON SPST 5 Raised Rocker 0.06A 24VDC PC Pins 2.54mm Thru-Hole | Avnet America |
DIP SW SPST 8P 0.06A 24V | TTI Europe |
DIP SW 8POSN AU Dip Switch | Part Number: 5435640-5 | Internal Number: 5435640-5 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SPST 8POS RCKR UNSLD T/H DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 5435640-5?
Additional datasheets, footprints and schematics for 5435640-5 are listed on our Part Details page. You can also find images and similar parts to 5435640-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5435640-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5435640-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5435640-5 fall under?
The 5435640-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5435640-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5435640-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5435640-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5435640-5 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Future Electronics and RS Americas have stock available or on a lead time for 5435640-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5435640-5 often in real-time on the comparison pages.
What if I can't find stock of 5435640-5?
You can fill out our help required form which you can use to request a quote for 5435640-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.