Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
1,984
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
3,439
in stock
|
Buy Now | |
Rapid Electronics
from US$1.73
|
2,100
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
2,100
in stock
|
Buy Now | |
element14
from US$1.61
|
1,984
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,121
in stock
|
Buy Now | |
Heilind Electronics
from US$1.28
|
431
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.28
|
143
in stock
|
Buy Now | |
Avnet America
-
|
3,736
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Switches | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Height | 8.636mm, .34in |
Length | 12.19mm, .48in |
Voltage Rating | 40VDC |
Centerline | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Blue |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | All switches are bottom sealed. |
Packaging Method | Tube |
Packaging Quantity | 25 |
Sealed | No |
Product Type | Switch |
Actuator Style | Rocker (Top Actuated) |
Switch Type | DIP |
Termination Post Length | 3.56mm, .14in |
4 Way Through Hole DIP Switch SPST, Rocker Actuator | TE Connectivity 5435640-2 | RS Americas |
DIP SW/SIP SW SPST 4POS RCKR UNSLD T/H DIP SWITCH | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 4 Switch SPST Latched | Distrelec |
DIP SW, 4POS, THT | element14 |
Dip Switch, 4Ckt, Spst, 1A, 40Vdc, Th | Newark Electronics |
DIP SW 4POSN AU | Heilind Electronics |
Switch DIP OFF ON SPST 8 Raised Rocker 0.06A 24VDC PC Pins 2.54mm Thru-Hole | Avnet America |
4 Position SPST Rocker Non-Sealed 2.54 mm Pitch Through Hole DIP Switch | Future Electronics |
Where can I find additional details, specifications and documents for a 5435640-2?
Additional datasheets, footprints and schematics for 5435640-2 are listed on our Part Details page. You can also find images and similar parts to 5435640-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5435640-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5435640-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5435640-2 fall under?
The 5435640-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5435640-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5435640-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5435640-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5435640-2 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 5435640-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5435640-2 often in real-time on the comparison pages.
What if I can't find stock of 5435640-2?
You can fill out our help required form which you can use to request a quote for 5435640-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.