Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
No stock
|
Buy Now | |
Conrad
from US$2.98
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
-
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
element14
from US$1.41
|
-
|
Buy Now | |
Sager
from US$1.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Contact Base Material | Copper Alloy |
Height | .34in, 8.64mm |
Length | 1.08in, 27.43mm |
Voltage Rating | 40VDC |
Centerline | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | All switches are bottom sealed. |
Packaging Method | Tube |
Packaging Quantity | 11 |
Switch Type | DIP |
Actuator Style | Rocker (Top Actuated) |
Sealed | No |
Product Type | Switch |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
DIP SW 7POSN AUThis text is machine translated. | Conrad |
Switch, Dip, 7 Position, Spst, Rocker | Newark Electronics |
7 Position SPST Rocker Non-Sealed 2.54 mm Pitch Through Hole DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 7 Raised Rocker PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Dip Switch, 7Posn Au | TE Connectivity 5435640-1 | RS Americas |
SWITCH, DIP, 7 POSITION, SPST, ROCKER | element14 |
DIP Switches / SIP Switches 7POS AU DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 5-435640-1?
Additional datasheets, footprints and schematics for 5-435640-1 are listed on our Part Details page. You can also find images and similar parts to 5-435640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-435640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-435640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-435640-1 fall under?
The 5-435640-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-435640-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-435640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-435640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-435640-1 have stock available?
Authorised distributors including Conrad, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-435640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-435640-1 often in real-time on the comparison pages.
What if I can't find stock of 5-435640-1?
You can fill out our help required form which you can use to request a quote for 5-435640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.