Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Contact Design | Spring Latch |
---|---|
Contact Base Material | Copper |
Contact Type | Pin/Socket |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 31A |
Wire Size | 6098 – 6651CMA, 3.09 – 3.37mm², 12AWG |
Accepts Wire Insulation Diameter Range | .864 – .914mm |
Operating Voltage | 600VAC |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA File Number | LR7189 |
VDE Tested | No |
UL File Number | E28476 |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Solid, Stranded |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Solder, Crimp |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
CONTACT,PWR LK,SRS1,LS PC,SLDR Contact Type: Receptacle Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Contact Retention Within Housing: With Receptacle Silver 600 VAC | Connector Contact | Part Number: 54329-1 | Internal Number: 54329-1 | TE Connectivity | TE Store |
Contact,pwr Lk,srs1,ls Pc,sldr Rohs Compliant: Yes |Amp Te Connectivity 54329-1 | Newark Electronics |
12 AWG Wire to Wire Spring Latch Pin/Socket Contact | Future Electronics |
Contact Crimp ST Cable Mount Loose Piece | Avnet America |
Power Connector Contact Copper Silver 12 AWG (Max.) Solder (Wire) | TE Connectivity 54329-1 | RS Americas |
Where can I find additional details, specifications and documents for a 54329-1?
Additional datasheets, footprints and schematics for 54329-1 are listed on our Part Details page. You can also find images and similar parts to 54329-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54329-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54329-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54329-1 fall under?
The 54329-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 54329-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54329-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54329-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54329-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 54329-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54329-1 often in real-time on the comparison pages.
What if I can't find stock of 54329-1?
You can fill out our help required form which you can use to request a quote for 54329-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.