Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Overall Length | 21.92mm, .863in |
Wire Insulation Diameter | .05 â .105in, 1.27 â 2.67mm |
Wire Insulation Diameter (Max) | .105in, 2.67mm |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .027in, .686mm |
Wire Size | .12 â .24mm², 26AWG, 238 â 475CMA |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #10, 24Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, 24AWG | element14 |
Ring Tongue Terminal 24-26AWG 21.92mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R 26-24 10 | TE Connectivity 54312-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 24AWG |
Conductor Area CSA | 0.24mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 54312-1?
Additional datasheets, footprints and schematics for 54312-1 are listed on our Part Details page. You can also find images and similar parts to 54312-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54312-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54312-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54312-1 fall under?
The 54312-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54312-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54312-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54312-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54312-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 54312-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54312-1 often in real-time on the comparison pages.
What if I can't find stock of 54312-1?
You can fill out our help required form which you can use to request a quote for 54312-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.