Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .64in, 16.256mm |
Impedance | 75Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Screw |
Connector Mounting Type | Bulkhead |
Operating Frequency | 11GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
Connector System | Cable-to-Board |
Sealable | No |
RF Interface | TNC |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Hex Crimp |
Cable Type | Belden 88241 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF Connector TNC Jack 75 Ohms Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 5413591-1?
Additional datasheets, footprints and schematics for 5413591-1 are listed on our Part Details page. You can also find images and similar parts to 5413591-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413591-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413591-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413591-1 fall under?
The 5413591-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5413591-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413591-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413591-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413591-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5413591-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413591-1 often in real-time on the comparison pages.
What if I can't find stock of 5413591-1?
You can fill out our help required form which you can use to request a quote for 5413591-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.