Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
48
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
36,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
15,663
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
15,663
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
15,663
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
4,000
in stock
|
Buy Now | |
TE Store
from US$1.48
|
3,889
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
2,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
150
in stock
|
Buy Now | |
element14
from US$0.93
|
48
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,600
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
Connector Profile | Low |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Keyed | No |
Status Indicator | None |
Connector Contact Density | Standard |
Port Configuration | Single Port |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | .059in, 1.52mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 12.4mm, .488in |
コネクタの高さ | 12.4mm |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Gray |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Boardlock Material | Phosphor Bronze |
Connector Mounting Type | Board Mount, Panel |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | With |
Panel Mount Feature Type | Panel Stops |
Circuit Application | Signal |
Shielded | No |
Packaging Reel Diameter | 33cm |
Packaging Quantity | 200 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
8/8 RJ45 MOD JACK R/A INVERTED | TTI Europe |
Modular Conn/Ethernet Conn RJ45 1X1 SE SM N/S INV | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT5 | Farnell |
8p8c 1 Port 1 Row Right Angle Surface Mount Ethernet RJ45 Jack Modular Connector | Future Electronics |
MJ,RJ45,SM,TGRAY,13REEL Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406721-2 | Internal Number: 5406721-2 | TE Connectivity | TE Store |
Connector, Rj45, Jack, 8P8C, Cat5 | Newark Electronics |
"MJ,RJ45,SM,TGRAY,13""REEL" | Transfer Multisort Elektronik |
MODULAR, JACK, RJ45, CAT5, R/A, SMT | element14 |
MJ,RJ45,SM,TGRAY,13REEL" | Avnet Abacus |
Connector MOD JACK 8P8C R/A UNSHLD | TE Connectivity 5406721-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | CGS SM Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Surface Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS SM Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5406721-2?
Additional datasheets, footprints and schematics for 5406721-2 are listed on our Part Details page. You can also find images and similar parts to 5406721-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406721-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406721-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406721-2 fall under?
The 5406721-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406721-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406721-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406721-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406721-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5406721-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406721-2 often in real-time on the comparison pages.
What if I can't find stock of 5406721-2?
You can fill out our help required form which you can use to request a quote for 5406721-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.