Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.27
|
2,978
in stock
|
Buy Now | |
Newark Electronics
from US$6.94
|
2,978
in stock
|
Buy Now | |
Rapid Electronics
from US$11.50
|
2,978
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
2,978
in stock
|
Buy Now | |
Farnell
from US$22.91
|
2,385
in stock
|
Buy Now | |
Avnet America
from US$9.51
|
-
|
Buy Now |
Shield Material | Copper Zinc Alloy |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Standard |
PCB Ground Tab Location | -3.43mm, -.135in |
LED Color (Top Right) | Yellow |
Shield Plating Material | Tin over Copper |
LED Color (Top Left) | Green |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 6 |
Keyed | No |
Connector Contact Density | Standard |
Multiple Port Configuration | Ganged |
Number of Panel Ground Tabs | 16 |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 1.5A |
Connector Height | 13.35mm, .525in |
PCB Tail Length | .1in, 2.54mm |
コネクタの高さ | 13.35mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Box, Box & Tray |
Packaging Quantity | 2250 |
Packaging Method | Box, Box & Tray |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB and Panel Ground |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Inv Mj 1X6 Pnl Grd Led (G/Y) |Amp Te Connectivity 5406554-9 | Newark Electronics |
Modular Connectors / Ethernet Connectors INV MJ | Rapid Electronics |
TE Connectivity INV MJ 1X6 PNL GRD LED (G/Y) Modular Connectors / Ethernet Connectors INV MJ 1X6 PNL GRD LED (G/Y) | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 5406554-9?
Additional datasheets, footprints and schematics for 5406554-9 are listed on our Part Details page. You can also find images and similar parts to 5406554-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406554-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406554-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406554-9 fall under?
The 5406554-9 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406554-9 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406554-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406554-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406554-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5406554-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406554-9 often in real-time on the comparison pages.
What if I can't find stock of 5406554-9?
You can fill out our help required form which you can use to request a quote for 5406554-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.